Overview

Industrial design


Equipped with an IP30-rated metal housing, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40 ° - 167.0 ° F (-40 ° - 167 ° F) for industrial environments .

PoE power


A 240W PoE power budget supplies up to eight Power over Ethernet devices, and includes advanced PoE port controls such as enabling or disabling PoE, power priority, live PD verification, and power scheduling.

Integration flexibility


Managed features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP trap, and syslog for flexible network monitoring and integration.

Access control

Managed access control features include ACL, IP-MAC port binding, ARP inspection, RADIUS 802.1X, MAC address learning, DHCP snooping, and IP Source Guard provides layered network access controls

Full PoE control per port

Available PoE port controls include PoE enable / disable, power priority, live PD verification, and power scheduling

Traffic management

Managed features include 802.1Q, MAC and VLAN Port Isolation, IGMP Snooping, Per Port Bandwidth Control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP Spanning Tree, and Link Aggregation for flexible network integration.

DIN rail mounting

IP30-rated metal enclosure includes DIN rail mounting bracket

System monitoring

Monitoring features include SNMP v1 / v2c / v3, MIB support, SNMP trap, RMON groups (1, 2, 3, 9), SMTP alert, syslog, port mirroring, and DDMI SFP.

Switching capacity

20Gbps switching capacity congue.

Traffic management

Managed features include 802.1Q, MAC and VLAN Port Isolation, IGMP Snooping, Per Port Bandwidth Control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP Spanning Tree, and Link Aggregation for flexible network integration.

PoE power

Delivers up to 30W of PoE + power per port with a 240W power budget