TRENDnet’s AC to DC Industrial DIN-Rail Power Supply, model TI-S12024, supplies up to 120W (24V DC, 5A) of power to industrial equipment such as PoE switches, network cameras, and WiFi access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-rail mount, and overload current protection

Overview

Industrial Applications

Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications

120W Power

Provides up to 120W (24V DC, 5A) of power for PoE devices such as switches, network cameras, and access points

Operating Temperature

Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)

LED Indicator

LED indicator confirms power to the unit

Active PFC

Built-in active Power Factor Controller (PFC, PF > 0.93) helps eliminate unusable reactive power

Full Load Test

This power supply undergoes a 100% full load burn-in test

DIN-Rail Mount

Metal enclosure with integrated DIN-rail mount