With its diminutive size and support for 85W of laptop charging (Power Delivery), the Plugable USB-C Mini Docking Station (UD-CAM) remains one of Plugable's smallest yet powerful USB-C docks available.

Plugable is an industry leader in Docking Station products, and this smaller form-factor dock should not be underestimated. Utilizing innovations introduced with USB 3.1, this dock is one of the first to use "Alternate Mode" from the USB-C specifications for one of the display outputs.

This dock supports USB Power Delivery, enabling the dock to charge a laptop, 2-in-1, or Windows tablet connected to it (up to 85W).

Note: Please read the information below for details regarding display output types and system requirements for the best compatibility, even with newer systems. USB-C or Thunderbolt 3 system with support for USB Alt Mode video output and/or PD charging is required for this docking station; not all systems or USB-C ports support these features. The dock will not work properly if adapted to USB 3.0 to connect to the computer or tablet.

When attached to a fully compatible USB-C or Thunderbolt 3 system, the UD-CAM supports Windows 11, 10, 8.x, and 7, macOS, and Chrome OS.

Display and Charge

  • 1x HDMI 1.4
  • Up to 85W of USB Power Delivery

Drive a single HDMI display output at a maximum resolution of 4K 30Hz (2560x1600 and lower at 60Hz) on compatible USB-C Alt Mode systems.

Note: DisplayPort (DP) monitors are not supported.

If your device supports USB Power Delivery (USB PD), this dock supports up to 85W of charging to your host device.

Connect

  • 4x USB 3.0 Ports
  • 1x Gigabit Ethernet
  • 1x 3.5mm Audio Jack (TRRS) (Headphone and Microphone)

Get back your USB, audio, and network connections, or just make it easier to leave things plugged in at your main work area, and reconnect them, with one cable from the dock.

Mount

  • 1x VESA Mount + Screws

Easily mount this dock on the back of your monitor to keep your desk clutter free and save desk space for the things that matter most.

With the included VESA mount, this dock gives you the flexibility to use the dock on your desk or on the back of a compatible VESA monitor

Hardware Compatibility Notes

USB-C is a new standard with much versatility. As a result, compatibility information is complex. Some USB-C systems support Alt Mode video output, while others do not. Some can be powered and charged through USB PD, while others do not. It is very important to check the compatibility of your device before purchase.

In the "Technical Specification" section of this Amazon product page is a "Specification Sheet" PDF that contains detailed compatibility notes for a variety of laptops and tablets that are updated regularly.

In the Box

  • 1x UD-CAM Mini Docking Station
  • 1x USB-C to USB-C cable (1m)
  • 1x Power Adapter (100W 20V, 5A UL 60950-1)
  • 1x VESA Mount + Screws
  • 1x Quick Start Guide