Laptop Docking Station | Mac, Windows & Chrome OS | 2x 4K 60Hz DP + HDMI

Enhance Productivity

The 4K USB-C docking station lets you create a three-monitor Ultra HD workstation.

Connect:

  • 2x 4K DisplayPort (DisplayLink) at 4096 x 2160 resolution @ 60Hz / 3840 x 2160 @ 60Hz and
  • 1x 4K HDMI (DP Alt Mode) at 4096 x 2160 resolution @ 24Hz / 3840 x 2160 @ 30Hz

For high-resolution applications, you can connect the dock to a 5K display at 60Hz, using the two DisplayPort ports.

100W Power Delivery

Using a single cable, the USB-C dock will power and charge power-hungry laptops, with up to 100W Power Delivery, and power your peripherals with its 150W power adapter.

Powerful Connections

This triple-monitor docking station lets you transform your laptop into a full-sized workstation.

It gives you five USB 3.0 ports (1x USB Type-C and 4x USB Type-A incl. 1x Fast-Charge port), a Gigabit Ethernet port, headset jack, and separate 3.5 mm audio and microphone ports.

USB-C Triple 4K Monitor Laptop Docking Station with 2x HDMI and/or DP & 1x HDMI

USB-C Triple 4K Monitor Laptop Docking Station with Dual DisplayPort & DMI

USB-C Triple 4K Monitor Laptop Docking Station with 5x USB 3.0 Ports

USB-C & USB-A Dock - Hybrid Universal Triple Monitor Laptop Docking Station