1U Ultra Short Depth Single Rail WideScreen LCD Console (USB / HDMI)
- Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
- Integrated KVM Console with short depth single rail design and a 18.5” LED-backlit LCD monitor allows you to work in narrow spaces
- 18.5" LCD screen supports Full HD resolution of 1920 x 1080 @ 60Hz (CL3700NW); 18.5" LCD screen supports resolution of 1366 x 768 @ 60Hz (CL3700NX)
- Supports an external console with USB / HDMI connectors; supports input video resolutions up to 1920 x 1200 @ 60Hz

The CL3700 USB HDMI LCD Console is a short depth single rail LCD KVM console featuring an 18.5" LED-backlit widescreen LCD monitor with an integrated keyboard and touchpad. The short-depth design fits all 19" equipment cabinets, and is especially suitable for shallow racks. The CL3700 provides an ideal space-saving solution for special environments such as outside broadcast vans (OB vans) and compact control rooms.
The CL3700 is a dedicated front end sliding console for compatible HDMI KVM switches. The CL3700NW’s full HD widescreen LCD monitor ensures excellent video quality and provides ample viewing area. For added convenience, users can choose to manage the computer from an external console. The CL3700 features a port for an external USB mouse on the unit’s front panel, while ports for the second KVM console (USB keyboard/mouse and HDMI monitor) are provided on the rear panel.
With a rich feature set, the CL3700 is designed to exceed the requirements for space utility optimization, superior video quality, adaptive deployment, and operational versatility, and is ideal for applications such as mobile live streaming in the broadcasting sector or control rooms with limited space in any industry.

Features
- Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
- Integrated KVM Console with short depth single rail design and a 18.5” LED-backlit LCD monitor allows you to work in narrow spaces
- 18.5" LCD screen supports Full HD resolution of 1920 x 1080 @ 60Hz (CL3700NW); 18.5" LCD screen supports resolution of 1366 x 768 @ 60Hz (CL3700NX)
- Supports an external console with USB / HDMI connectors; supports input video resolutions up to 1920 x 1200 @ 60Hz
- Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
- Integrated LCD KVM console with an 18.5'' LED-backlit widescreen LCD monitor in a single rail housing with top and bottom clearance for smooth operation in a 1U high system rack
- Short-depth design allows you to work with your rack-mounting equipment in narrow spaces
- Console lock – enables the console drawer to remain securely locked away in position when not in use
- Supports HDMI video input
- 18.5" LCD screen supports Full HD resolution of 1920 x 1080 @ 60Hz (CL3700NW); 18.5" LCD screen supports resolution of 1366 x 768 @ 60Hz (CL3700NX)
- External console supports input video resolutions up to 1920 x 1200 @ 60Hz
- Standard rack mount kit included
- Optional Easy Installation Rack Mounting Kit available
- No software required
- Firmware upgradable
- Supports hot-plugging
- Supports an external console with USB / HDMI connectors
- Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
- Console selection via hotkey
- Standard 105-key keyboard
- Keyboard Language support: English(US), English(UK), French, German, German(Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese, and Turkish
- The design complies to the UL 60950-1 and CAN/CSA standards