​

2-Port USB 3.0 4K DisplayPort Dual Display KVMP™ Switch


  • Superior video quality – 4096 x 2160 @ 60Hz and 3840 x 2160 @ 60Hz; 2-Port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • Quad-Display – Easily connect two CS1942DP units for a second dual-screen setup controlled through a single connection
  • Multi-Stream Transport (MST) allows multiple monitors through a single DisplayPort connector 
  • DisplayPort Dual – Mode technology (DP++) supports HDMI and DVI signals via a DisplayPort-to-HDMI/DVI DP++ adapter



The ATEN CS1942DP desktop KVM switch helps organize your desktop. Especially when managing a multimedia workstation at a large organization, CS1942DP provides you with instant access to two or four computers, all through a single USB keyboard, USB mouse and two DisplayPort monitors.




Advanced video support provides a better-defined DisplayPort connection with video resolutions up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz). Incorporating dual display capability, you are allowed to enjoy a wider screen and easily switch between two or four DisplayPort systems. In addition, featuring a built-in USB 3.1 Gen 1 hub, the CS1942DP delivers unprecedented data transfer rates up to 5 Gbps, allowing you to maximize multimedia operations.

Features

  • One USB keyboard and mouse controls two DisplayPort computers and share two USB peripherals
  • Supports Quad Display by connecting two Dual Display KVM switches
  • Supports superior video quality – Up to 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz)
  • Computer Selection via front panel, hotkeys, mouse, and RS-232 commands
  • 2- Port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • Supports DisplayPort Dual-Mode technology (DP++)*
  • Supports MST (Multi-Stream Transport)**
  • Supports Console keyboard emulation / bypass feature
  • Supports Console mouse emulation / bypass feature
  • Independent switching of KVM, USB, and Audio
  • Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • HDCP Compliant
  • Supports HD audio
  • Power on detection
  • Firmware upgradable


​