The USB-C Power Delivery (PD) charging port is powered by advanced Qualcomm Quick Charge 3.0 technology. Instead of charging at a preset power level, this charger adjusts to one of three possible levels to provide as much power as your QC-compliant device’s battery can handle. Available outputs include 3.6–6V 3A, 6–9V 2A and 9–12V 1.5A. The USB-A port supports up to 5V 1A to help ensure your smartphone is fully charged when you reach your destination.
Typical Applications
The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Plug it in, and connect your devices’ USB cables for fast, convenient mobile charging. An easy-to-see LED indicates the charger is receiving power. The U280-C02-C1A1 is compatible with Apple, Android, Windows and Amazon devices with USB-C, Thunderbolt 3 or USB-A charging ports.
What’s in the Box