​

Vertiv™VR Rack

Premium Rack Solution for Rapid Deployment

Quality Engineering, Features, Price Point

The Vertiv™VR Rack family delivers a premium rack solution with best-in-class design and construction, and comprehensive features and accessories, all at a price point at or below comparable products. Available in eight standard sizes with load capacities of pounds static and 2,250 dynamic, all models feature a frame design that delivers about 2.5 inches of additional useable depth compared to competitive racks. With a fullystocked inventory of high-density racks and accessories, Vertiv can ship the VR Rack quickly to keep pace with the rapid expansion of edge computing.

• Robust engineering and construction
• Load capacities of 1,360kg ) static, 2,250 dynamic
• Supports all rack-based equipment
• 2.5” more useable depth than similar sized racks
• Full complement of cable management and airflow management accessories
• Tool-less roof and adjustment of EIA rails
• 77 percent perforated door for improved airflow
• Split side panels
• Tool-less design for easy equipment installation, adjustments and service
• Optional 2000lbs. load rating shock packaging


RAPID DEPLOYMENT

With extensive inventories around the globe, the VR Rack is available for quick shipment to enable your rapid deployments. As demand for IT systems grows from hyperscale facilities to the edge, long delays in deployment cycles are not acceptable. The VR Rack is available where and when it’s needed.

BEST-IN-CLASS ENGINEERING

With load capacities of 3,000 pounds static and 2,250 pounds dynamic, the VR Rack features rugged construction capable of supporting even the most extreme high-density architectures. Its design delivers 2.5 more useable depth than similar sized racks, creating room for more equipment, such as deeper servers/switches and 60A PDUs.

EFFICIENT & FULLY CONFIGURABLE

The VR Rack has a full complement of cable management and airflow management accessories. Tool-less design features enable easyrack configuration and adjustments, equipment installation, and service.

ENTERPRISE DATA CENTER

Today’s enterprise facilities are changing, adjusting to the proliferation of cloud and edge computing, and often shrinking and moving to higher-density architectures. They also are more critical than ever, and the VR Rack delivers the quality engineering and flexible configurations needed in changing environments.

HYPERSCALE

Sprawling hyperscale data centers and cloud facilities house thousands of racks and are growing all the time. The equipment in these racks must be installed easily and serviced efficiently, and the VR Rack makes that possible with more useable space than similar products and tool-less, easy-access design features throughout.

EDGE

The edge is expanding at a faster rate than suppliers can keep pace with. With fully-stocked inventories around the world, Vertiv can meet your rapid deployment needs. And with 2.5 of additional useable depth in eight standard sizes, the VR Rack delivers a solution for edge locations of all shapes and sizes.