Brother MFC-J995DW XL INKvestment Tank Wireless Color Inkjet All-in-One Printer
The Brother MFC-J995DW XL Extended Print INKvestment Tank color inkjet all-in-one printer with tank technology is the optimal choice for your home or small office needs. The MFC-J995DW XL features reengineered ink cartridges along with an internal ink storage tank and an intelligent Page Gauge(2) that help deliver uninterrupted printing for up to 2-years without the need to purchase ink.(1) Business-capable features in a compact footprint include mobile device printing(3), Near Field Communication (NFC) printing and scanning(4) flexible paper handling options, automatic two-sided printing and easy onscreen navigation using the 2.7” color touchscreen.
________________________________________________________________________________________
Why INKvestment Tank?
- Delivers ultra convenience with up to 2-years without needing to replace ink cartridges(1)
- Page Gauge(2) monitors ink usage so you can print with confidence
- Loaded with features: mobile printing(3), flexible paper handling and 2.7” touchscreen display
Up to 2- Years of Ink In-Box
- No need to replace ink for up to 2-years(1)
- Enjoy truly uninterrupted printing with cartridges included in-box
- Offers exceptional savings and super convenience
Page Gauge - Print with Confidence
- Ink usage is monitored and estimated remaining pages are displayed
- Page Gauge(2) takes the guesswork out of when to replace ink so you can print with confidence
- Helps eliminate running out of ink during an important print job
Revolutionary INKvestment Tank System
- Minimize the frequency of cartridge replacement with INKvestment Tank cartridges
- Familiar front-loading cartridges are clean and easy-to-use
- Internal ink storage tank delivers more pages
- Compact, space-saving design
Large Page Yields and Low-Cost Printing
- Choose from Brother Genuine Super or Ultra High-yield replacement cartridges
- Brother Genuine Ultra High-yield replacement cartridges let you print for less than 1-cent per black page / 5-cents per color page(5)
Flexible Paper Handling Options
- Automatic two-sided (duplex) printing helps save paper and money
- Fewer paper refills with the 150-sheet capacity adjustable paper tray
- Automatic document feeder enables easy copying and scanning
- Print on card stock, envelopes, photo paper and more
- Choose from built-in wireless, Ethernet or USB interface
- Print wirelessly from your desktop, laptop, smartphone or tablet (3)
- Use the 2.7” color touchscreen to directly print-from and scan-to popular cloud apps(6)
- No network setup needed for NFC one “touch to connect” printing and scanning(4)
Not all ink is created equal
- Simple ink replacement with individual snap in cartridges
- Brother ink provides superior print quality and reliable results.
- Brother has a convenient, environmentally responsible recycling program for Brother Genuine cartridge disposal
Proven Brother Reliability
- Brother printers rated #1 in reliability and overall satisfaction by PCMag(8)
- Free support for the life of your printer - online, call or live chat
- 2-Year Limited Warranty
Disclaimers:
(1)Based on average monthly print volumes of approximately 300 pages at 60% black pages / 40% color pages in accordance with ISO/IEC 24711 using 4 cartridges provided in-box. For more page yield information, see manufacturer's website.