PENDUL_R: A revolutionary rudder mechanism

The TPR features Thrustmaster’s exclusive PENDUL_R technology: a unique, suspended mechanism ensuring smooth and fluid movements. In conjunction with the magnetic sensors, this guarantees perfect precision, even for minor adjustments.

H.E.A.R.T . HallEffect AccuRate Technology: Unrivaled precision

In order to guarantee performance with unrivaled precision, the TPR also features H.E.A.R.T. HallEffect AccuRate Technology (U.S. patent US08471815) with 3D Hall effect magnetic sensors, providing 16-bit resolution (16,000 x 16,000 values) on 3 axes: rudder, left differential brake, and right differential brake (65,536 values on each axis, 0.005° of precision). What’s more, the magnets ensure ultra-precise, frictionless action that won’t change over time.

T.A.R.G.E.T. programming software

Thrustmaster Advanced pRogramming Graphical EdiTor software: combine the TPR with other Thrustmaster devices so that they’re recognized as a single USB device, and load or create specific profiles for each game.






Adjustable and versatile

The positions of the TPR’s springs can be adjusted, allowing users to adjust the resistance according to their preferences (two springs are included). The pedals can also be adjusted into five positions, at angles between 35° and 75°.

The TPR can be used underneath a desk or in a flight simulation cockpit. It is compatible with all types of flight simulation games: military or civil flight, for solo flight or formation flight.