Intelligent, Efficient Rack Power Management

The Vertiv Geist Switched Rack PDU offers efficient and reliable power distribution with local and remote monitoring and control capabilities. The Switched Rack PDU allows users to remotely reboot outlets to power cycle unresponsive IT equipment. Users can also turn off outlets to equipment in the event of power failure to increase the runtime of critical IT equipment. The local and remote power monitoring offers quick access to power usage data to evaluate trends and maximize uptime. The Switched rPDU is available in vertical and horizontal form factors in various receptacle configurations including NEMA 5-20R, locking IEC C13and IEC C19 receptacles. All Vertiv Geist Intelligent rPDUs are UL-listed, TAA-compliant, and undergo individual testing to ensure your network is provided with reliable power.


  • The addition of optional environmental sensors to your Switched Rack PDU provides infrastructure data to help prevent climate-related failure and system downtime.
  • Simplify remote management of up to 100 intelligent rPDUs on a single IP address using the built-in Vertiv Intelligence Director functionality.
  • Outlet level monitoring is available on select units to provide a granular view of power usage at the equipment level
  • Vertiv-patented U-Lock receptacles on models with IEC C13 and IEC C19 receptacles help prevent downtime caused by accidental dislodging of power cables.
  • Add two years on top of the standard three-year warranty when you register your power distribution unit within 120 days of purchase.


RELIABILITY WITH EFFICIENCY

The Vertiv Geist Switched Rack PDU increases your power infrastructure efficiency with Bi-stable latching relays that reduce idle power draw, and the outlet level switching allows remote power cycling of unresponsive equipment.






UL-LISTED and TAA-COMPLIANT

All Vertiv Geist Switched Rack Mount PDUs are individually tested to ensure quality and functionality of each rPDU. The units are also TAA-compliant and UL-Listed.






5-YEAR WARRANTY

All Vertiv Geist Switched Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.






EDGE SITES

The edge continues to evolve and become more important than ever before, requiring an infrastructure that can ensure its continuity. Outages in any of these edge sites can cripple the operations of a whole organization. The Vertiv Geist Switched Rack PDU delivers reliable and efficient power distribution to help sustain critical operations.








HYPERSCALE FACILITIES

With thousands of servers and racks that make up massive and complex power profiles, hyperscale data centers and cloud facilities require reliable and efficient power distribution units. With bistable latching relays and outlet-level control, the Vertiv Geist Switched rPDU can help optimize power consumption and improve efficiency of these facilities.






ENTERPRISE DATA CENTERS

Today’s enterprise facilities typically house an organization’s most sensitive data and often act as the hub for larger distributed networks. The Vertiv Switched Rack PDU helps ensure these facilities are kept online for continuous access to critical data.


​

VP5870V

Input: L6-30P

Outlet: (30) C13 | (6) C19

Current: 30A

Voltage: 208V

Rating: 4.9kW

VP8965

Input: L21-30P

Outlet: (18) C13 | (6) C19

Current: 30A

Voltage: 120/208V WYE

Rating: 8.6kW

VP8930

Input: L5-20P

Outlet: (24) NEMA 5-20R

Current: 20A

Voltage: 120V

Rating: 1.9kW

VP8932

Input: L5-30P

Outlet: (24) NEMA 5-20R

Current: 30A

Voltage: 120V

Rating: 2.8kW

V8941

Input: L6-30P

Outlet: (20) C13 | (4) C19

Current: 30A

Voltage: 208V

Rating: 4.9kW

​ ​VP8959NA3

Input: L6-20P
Outlet: (21) C13 | (3) C19
Current: 20A
Voltage: 208V

Rating: 3.3kW​