Turn your USB-C equipped laptop into a mobile workstation

Connect to an external monitor

The universal USB Type-C multiport adapter (Thunderbolt 3 port compatible) offers enhanced productivity in the boardroom or classroom.

Connect your laptop to one external monitor:

  • 4K HDMI (3840 x 2160p @ 30Hz) or VGA (1920 x 1200 @ 60Hz)

Charge your laptop and peripherals

With support for USB Power Delivery 3.0 (up to 85W), the USB-C multiport adapter lets you power and charge your laptop, and power your peripherals at the same time.

PD 3.0 features Fast Role Swap to prevent USB data disruption when switching power sources (bus power and USB-C power adapter).

Connect USB devices

Connect your USB devices using the three USB 3.0 (Type-A) ports. Each USB port is a fast-charge and sync port, to ensure your tablet and smartphone are charged and ready. Each port offers 7.5W of charging power, with a combined total of 10W with all three ports in use.

Access the SD and microSD slots at the same time, and easily move data from one card to the other.