Premium Rack Solution for Rapid Deployment

The Vertiv VR Rack family delivers a premium rack solution built with reliable engineering and designed for easy configuration. It is available in eight standard sizes and can be modified to suit your needs with the addition of optional accessories like cable and airflow managers. This server enclosure has load capacities of 3,000 pounds static and 2,250 dynamic, and its frame has about 2.5 inches of additional useable depth compared to other racks. With extensive inventories around the globe, the Vertiv VR Rack can be rapidly deployed and help your network get online in no time.
  • 42U, 45U, and 48U options, all with side panels, casters, and adjustable leveling feet for added stability
  • Reliable frame supports load capacities of up to 3,000 pounds static and 2,250 pounds dynamic
  • Supports all standard rack cabinet IT equipment and has two pairs of full height 19” EIA mounting rails
  • 2.5 inches deeper than similar sized racks and has a full complement of cable and airflow management accessories so you can configure the rack to fit your needs
  • Tool-less removeable top panel and cable entry holes that allow insertion of up to 2000 Cat6 cables or 60A PDU plugs
  • Two dual-purpose full height depth adjustable PDU/cable management brackets mounted in the zero U space Optional 2000lbs. load rating shock packaging



RAPID DEPLOYMENT

With extensive inventories around the globe, the Vertiv VR Rack is available for quick shipment to enable your rapid deployments. As demand for IT systems grows from hyperscale facilities to the edge, long delays in deployment cycles are not acceptable. The Vertiv VR Rack is available where and when it’s needed.





BEST-IN-CLASS ENGINEERING

With load capacities of 3,000 pounds static and 2,250 dynamic, the Vertiv VR Rack features rugged construction capable of supporting even the most extreme high-density architectures. Its design delivers 2.5 inches more useable depth than similar sized racks, creating room for more equipment, such as deeper servers/switches and 60A PDUs.







EFFICIENT & FULLY CONFIGURABLE

The Vertiv VR Rack has a full complement of cable management and airflow management accessories. Tool-less design features enable easy rack configuration and adjustments, equipment installation, and service.







Enterprise Data Center

Today’s enterprise facilities are changing, adjusting to the proliferation of cloud and edge computing, and often shrinking and moving to higher-density architectures. They also are more critical than ever, and the Vertiv VR Rack delivers the quality engineering and flexible configurations needed in changing environments.


Edge Locations

The edge is expanding at a faster rate than suppliers can keep pace with. With fully-stocked inventories around the world, Vertiv can meet your rapid deployment needs. And with 2.5 inches of additional useable depth in eight standard sizes, the Vertiv VR Rack delivers a solution for edge locations of all shapes and sizes.






Office IT/ Retail

Busy locations like retail stores and medium-sized offices require continuous uptime but are not designed to support delicate IT equipment. With a reliable and durable design, the Vertiv VR Rack can be deployed in places outside the traditional data center whitespace and still protect your critical IT hardware.




VR3100

No. of U: 42

Height: 2000mm

Width: 600mm

Depth: 1100mm

VR3105

No. of U: 45

Height: 2131mm

Width: 600mm

Depth: 1100mm

VR3107

No. of U: 48

Height: 2265mm

Width: 600mm

Depth: 1100mm

VR3300

No. of U: 42

Height: 2000mm

Width: 600mm

Depth: 1200mm

VR3305

No. of U: 45

Height: 2131mm

Width: 800mm

Depth: 1200mm

VR3307​

No. of U: 48
Height: 2265mm
Width: 600mm

Depth: 1200mm​

​