Tripp Lite's PDU3EVSR6L2120 6.7kW 3-Phase Switched PDU is an efficient, cost-effective, next-generation power distribution solution with remote monitoring capabilities. It’s perfect for data centers, server rooms, network closets and any IT environment in need of network-grade power. Its 30 outlets (24 C13 and 6 C19) are split into three separate banks, which can each be monitored both remotely and with the unit’s LCD. Additionally, this advanced PDU offers the ability to remotely turn on, turn off, reboot or lock out power to each individual outlet. Designed for users who prefer a Java-free interface, this advanced vertical PDU distributes 200-240V 3-phase output and is recommended for any IT or industrial application. Its 6 ft. cord with locking L21-20P plug connects to a compatible power source, generator or UPS.
Featuring a built-in, Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert
®
Device Manager), the PDU3EVSR6L2120 provides complete remote access for power monitoring and email notifications via a secure network or Web browser. Automated alerts help prevent accidental overloads, power loss and downtime. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to two EnviroSense2 modules can be daisy-chained together. The PDU3EVSR6L2120 supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.
The PDU3EVSR6L2120 offers the ability to locally and remotely monitor each of its three outlet banks as well as the PDU’s total output. This helps ensure proper balance across the PDU and prevents overloads that can cause downtime.
Color Touchscreen LCD Supports Real-Time Load and Power Status Monitoring
The PDU3EVSR6L2120 is equipped with a color touchscreen LCD that reports important network data, such as IP address, input current level per phase and output current per load bank with +/- 1% accuracy. It also generates a unique QR code for read-only access via a smartphone or tablet. And if an EnviroSense2 module is connected, the screen displays temperature, humidity and other environmental information.
Advanced remote monitoring and control capabilities lower the PDU3EVSR6L2120’s total cost of ownership by reducing the frequency of on-site visits.
Integrates Easily Into Your Existing Infrastructure
This 0U PDU mounts vertically in EIA-standard 19 in. 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Using the included PDUMVROTATEBRKT mounting accessory, you can install it with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. Once the PDU is installed in your rack, included plug-lock insert sleeves prevent cables from becoming accidentally disconnected from their outlets.
The PDU3EVSR6L2120 comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
TAA-Compliant for GSA Schedule Purchases
The PDU3EVSR6L2120 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust