Durable Shipping Case Safely Transports Rack Equipment from Place to Place

This SmartRack shipping case offers a safe, convenient way to transport up to 4U of EIA-standard 19-inch rack equipment. Also known as a flight case, Tripp Lite’s SRCASE4U is a purpose-built solution for sensitive rack-mount equipment. It’s perfect for taking servers, switches, patch panels, UPS systems and fragile A/V components to trade shows, different facilities or other IT areas within the same building.

  • Transporting servers, UPS systems and other rack-mount equipment from one facility to another
  • Taking rack-mount A/V components, like source devices and surge protectors, to conferences and trade shows
  • Carrying DJ equipment, like amplifiers and receivers, to weddings and music venues
  • Moving sensitive rack-mount equipment to a new IT facility in the same building

Easy Equipment Mounting with Built-In Rails

The interior of the SRCASE4U is equipped with four built-in mounting rails. Equipment mounts as it would in a standard IT rack, providing excellent stability during travel. These rails are easily accessible via the case’s front and rear removable covers.

The SRCASE4U supports up to 4U of EIA-standard 19-inch equipment with a maximum depth of 20.5 inches. Its load capacity is 75 lb. Included mounting hardware simplifies placement of equipment, and a zippered pouch in one cover stores cables and accessories without taking up extra space.

Rugged Construction Provides Secure, Worry-Free Transport

This case is designed to travel. Its impact-resistant ABS plastic exterior protects equipment from weather and physical hazards, and its heavy-duty latches secure its covers to provide tight closure. A rubber gasket in each cover helps seal out moisture, dust and other contaminants.

Fully Assembled for Quick and Easy Deployment

The SRCASE4U ships fully assembled with handles on two sides to facilitate moving and positioning. Its stackable design saves space during shipping and storage of multiple cases.