Overview

Standalone HD NVR

This standalone H.265 HD NVR supports a total storage capacity of up to 12TB and powers up to sixteen PoE network cameras (HDDs, cameras, and display not included).

Simple Setup

The NVR auto-recognizes and powers TRENDnet PoE cameras – simply connect compatible TRENDnet PoE cameras and start recording surveillance video.

4K Support

Connect a 4K display to the HDMI interface to view up to one 4K UHD camera channel.

Storage

Two 3.5” SATA II bays support up to 12TB of total storage (6TB per bay, HDDs not included).

Remote Access

Access the NVR over the internet.

Mobile App

See live video on a mobile device with the free iOS and Android apps.

PoE+ Ports

Plug and play TRENDnet PoE network cameras to the sixteen PoE+ ports with a total power budget of 150W.

Video Recording

  • Max. resolution for all cameras concurrently: Full HD 1080p video at 30 fps in H.265 compression
  • Max. for a single camera: 8MP 4K UHD resolution in H.265 compression

Live View

Multiple camera viewing options with auto-scan function.

Camera Management

For each camera, manage on-screen display (OSD), image settings, PTZ functionality, motion detection, privacy masks, tamper detection, and video loss.

Network Uplink Port

Gigabit Ethernet network uplink port.