Key Features

Advanced Network Monitoring Capabilities

The PDUMV32HVNETLX gives IT personnel enhanced oversight of network power conditions with a built-in, Java-free HTML5-based LX Platform interface. It remotely monitors site power conditions and PDU load levels, and supports notification and logging of all major power events and user-specified alarm thresholds via email or SNMP traps. The PDUMV32HVNETLX provides 10/100 Mbps auto-sensing for optimal communication compatibility with a 10/100 Base-T network. When used with Tripp Lite’s optional EnviroSense2 (E2) sensor, the PDUMV32HVNETLX can also remotely monitor temperature/humidity conditions, plus up to four dry contact interfaces for alarm, security, and telecom devices. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Individual Outlet Current Monitoring and Remote Outlet Control

The PDUMV32HVNETLX offers the ability to turn on, turn off, recycle, or lock out power to all of its outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to more efficiently manage network power consumption and properly balance loads both remotely and on-site. If equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business.

Allows Local Monitoring at a Glance

An easy-to-read digital LED ammeter allows IT personnel a way to locally monitor load level (in amps) of connected equipment. Local monitoring helps installers balance loads to prevent overloads that could lead to costly downtime.

Supports Toolless Mounting in Compatible Racks

The PDUMV32HVNETLX is easy to integrate with a wide range of data center and network applications. It comes ready to mount vertically in EIA-standard 19-inch racks using the pre-installed mounting buttons or the included mounting brackets. You also have the option to mount the PDU with the outlets facing the rear of the rack. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.