8-Outlet, 1080-Joule Surge Protector with 8-feet Cord

It could happen in the blink of the eye: a sudden power surge that damages or destroys your valuable components. In one cost-effective unit, the SK6-6 provides 1080 joules of reliable surge protection to eight AC outlets. Included child safety covers keep unused outlets safe and color-coded cord identifiers take the guesswork out figuring out which component is plugged into an outlet. A long 8-feet cord allows connection to distant outlets and the space-saving, right-angle plug allows furniture and other items to be placed closer to the wall.

1080 Joules of Powerful Surge Protections

The SK6-6 provides 1080 joules of powerful surge suppression to prevent strong surges from damaging your valuable electronics. Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.

Front-Facing Power Switch and Diagnostic LEDs for Simplified Control and Monitor

The SK6-6 features a unique design where the illuminated master switch and diagnostic LEDs are located at the opposite end from the power cord, making one-touch power control and monitoring of power and protection status easier than ever! Three diagnostic LEDs (LINE OK, GROUNDED and PROTECTED) show power and protection status at a glance, so you can recognize power problems before they affect your valuable equipment. The green LINE OK and red GROUNDED LEDs verify the SK6-6 is connected to a properly grounded wall outlet, while the green PROTECTED LED indicates that surge protection is available. If this green LED ever goes out, simply return the SK6-6 to Tripp Lite for a free replacement.