ATH-PRO5X
Professional Over-Ear DJ Monitor HeadphonesAudio-Technica updates the PRO5 line with the ATH-PRO5X professional DJ monitor headphones. Featuring lightweight, sturdy construction and two interchangeable, locking cables - a 1.2 m - 3.0 m (3.9' - 9.8') coiled cable and 1.2 m (3.9') straight cable - the ATH-PRO5X headphones are designed to stand up to professional DJ use.
The PRO5x headphones are equipped with newly developed 40 mm drivers capable of handling 1,500 mW of input power, giving you extremely accurate sound reproduction that remains distortion-free even at high volume. And the soft, durable earpads fit comfortably over the ears to provide excellent sound isolation.

FEATURES
- Newly developed 40 mm drivers provide extremely accurate sound
- Detachable locking cables - 1.2 m - 3.0 m (3.9' - 9.8') coiled and 1.2 m (3.9') straight - ensure secure connection during active DJ use
- Maximum input power of 1,500 mW enables distortion-free wide-range audio reproduction even at loud volumes
- Comfortable, durable earpads fit over ears for excellent sound isolation
- Soft, durable earpads can be worn comfortably for hours
- Over-ear style delivers exceptional isolation and long-wearing comfort
- Lightweight, sturdy construction
- Available in black (ATH-PRO5XBK) and white (ATH-PRO5XWH)