Provides an easy to use web-based GUI management interface for advanced traffic management controls, IP routing, VLAN, QoS, access controls, link aggregation, troubleshooting, SNMP monitoring, per port MAC restriction, and dynamic ARP inspection.
2.5GBASE-T PortsEquipped with eight 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling. |
|
10G SFP+ SlotsOffers two 10G SFP+ slots for high-speed network connections providing a cost-effective solution in adding 10G link capability to an SMB network. |
Hardware DesignProvides 8 x 2.5GBASE-T ports and 2 x 10G SFP+ slots for high-speed network connections, and 1U rack mount design. |
|
Traffic statistics and a convenient cable diagnostic test aid in network troubleshooting.
Smart fans save energy by auto-adjusting the fan speed and use based on cooling needs.
IP RoutingSupports up to 32 IPv4/IPv6 static routes. |