Vertiv Liebert PSA5 Line Interactive UPSReliable Power Protection from 500VA to 1500VA
The Vertiv Liebert PSA5 line interactive toweruninterruptible power supply (UPS) is designed to protect and extend the lifeof your electronic devices in home and office. It offers cost-effective protectionagainst power surges,brownouts, blackouts or drops in voltage. Automatic Voltage Regulation (AVR)extend battery life. The singlephase UPS is easy to set up and ideal for PC workstations and monitors, small servers/routers, cablemodems, home entertainment systems, point of sale (POS) terminals and othersensitive electronics
It comes withVertiv Power Assist, a free software used to perform a controlled shutdown ofan IT device when the UPS battery backup experiences a threatening condition.The UPS is directly connected to IT equipment via a USB cable, enabling thesoftware to notify users of an event, display key metrics, and log historicaldata. It is easy to install and protects computers from damage and data lossduring a power event.
RELIABLE POWER
Ensure that your important systems are protected from power issues. The Vertiv Liebert PSA5 UPS protects sensitive home office and businessnetwork devices during a power event. The line interactive UPS features anRJ11/45 and coax cable port for data line and coax cable surge. The AVRtechnology helps extend battery life. It includes two USB charging ports tokeep personal electronics charged and available.
FLEXIBLE FEATURES
Use the Vertiv Power Assist, a free software forcontrolled shutdown of an IT device when the UPS experiences a threateningcondition. With the UPS directly connected to IT device through a USB cable,the software can notify users of an event, display key metrics, and loghistorical data. It is easily installed and protects computers from damage and dataloss during a power event. Hot-swappable, user-replaceable batteries allow safebattery removal and replacement without affecting protected equipment.
EASY MONITORING
Every Vertiv Liebert PSA5 UPS is designedwith easy controls for worry-free operation. The LCD panel on the front of theunit allows users to easily monitor estimated run time, load capacity, batterystatus and input/output voltage and frequency. The UPS system providessufficient time to safely shut down equipment so nothing is lost in the eventof a power disturbance.
BUSINESS EQUIPMENT
Vertiv Liebert PSA5 UPS systems provide economical and reliable power protection for important business electronics. The UPS systems continue operating for up to 2 minutes at full load and 8 minutes at half load during a power event, allowing retailers to complete a sale and businesses to safeguard information. Protect PC workstations, small servers, Wi-Fi routers, POS terminals and more.
HOME ELECTRONICS
Vertiv Liebert PSA5 UPS systems provide the same level of protection for valuable home electronics as for business equipment. The UPS systems safeguard home entertainment equipment, desktop computers, modems/routers and home surveillance systems from power outages, power surges and other types of power interruptions and are able to facilitate a safe and orderly shutdown of a connected PC.
PROTECTION FOR GAMING
Gaming equipment, including high-end video cards, can suffer severe damage if connected to an unprotected outlet during a power interruption. The Vertiv Liebert PSA5 UPS systems ensure these valuable electronics are protected from surges and other disturbances and can be safely shut down in the event of an outage.
PSA5-500VA
PSA5-700VA
PSA5-1000VA
PSA5-1500VA