Double Conversion UPS Battery Backup & Power Protection for Mission-Critical Servers, High-Availability Applications, and Network Equipment

Power physical and virtualized infrastructure, network equipment, storage systems, and other systems requiring best-in-class power protection:

  • Double-Conversion Topology provides consistent, clean, and nearly perfect sine wave output power, regardless of the condition of input power.
  • Sine Wave Output protects systems that use Active PFC power supplies
  • Step-down Transformer converts 208V input voltage originating from utility power, a UPS, or a generator to 120V output.
  • Extendable LCD panel displays system status and battery information up to 4.5ft away
  • Extended Battery Modules (EBM) add battery capacity to extend runtime for longer.
  • Smart Battery Management (SBM) improves and extends the battery life of a UPS and reduces excessive heat during charge cycles.
  • Remote Management ready with optional RMCARD

LCD Control Panel

Displays 24 real-time UPS status values, 27 configurable operation settings, and an event log from up to 10 ft. away (DB26 cable not included). The LCD control panel displays and allows configuration of IP address settings when a remote management card is installed.

Replaceable Hot-Swappable Batteries

Eliminate UPS maintenance downtime for continuous power availability.

Battery & Surge Protected Critical & Non-Critical Outlets

Critical Load outlet group is always ON. Non-Critical Load outlet group can be manually turned OFF/ON. Or, it can be configured with an OFF delay when there is a power outage and an ON delay when power is restored.

Variable 4-Speed Fans

Use of 4-speed fan controls allow for reduced audible noise at low to medium loads making a double conversion UPS adequate for use in office, conference room, classroom, and other noise sensitive environments.

Expansion Slot for Remote Management Card

Enable remote management and notifications by installing an optional network card (RCMARD205) or dry contacts card (RELAYIO500) in the expansion slot.

WHY DO YOU NEED IT?

Even brief power outages can result in data loss or hardware damage. This UPS system provides battery backup power to keep your equipment running through momentary outages and enough runtime to gracefully shut down connected equipment in an extended power outage. It also isolates connected equipment from weather-related power surges, electrical grid power problems, and high-powered equipment turning on and off.



TYPICAL APPLICATIONS

Provides backup power, power protection, and sine wave output for equipment with Active PFC power supplies for applications such as:

  • Physical or Virtual Infrastructure
  • Server Rooms/Data Closets
  • Network Equipment
  • NAS/SAN Devices
  • VoIP Infrastructure
  • Edge Closets


EQUIPMENT GUARANTEE

This product comes with a $300,000 connected equipment guarantee. See the user manual for details.

PRODUCT WARRANTY

CyberPower will repair or replace a defective UPS system within three years of purchase. See the user manual for details.

POWER MANAGEMENT SOFTWARE

PowerPanel® Business Edition software is a robust and feature rich power monitoring and management tool for physical or virtual environments.