Key Features

Display 4K UHD Video on an HDMI Monitor

Connect your HDMI cable to the adapter, and you’re ready to enjoy digital audio and ultra high-definition video. This adapter supports USB DisplayPort Alternate Mode.

  • Video resolutions up to 3840 x 2160 (4K x 2K) at 24/25/30 Hz
  • 36-bit Deep Color (12 bits per channel)
  • Per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR)

Simplify Travel with a Bus-Powered HDMI Adapter

This adapter is bus-powered, so you don’t have to travel with the weight of a separate external power supply.

  • With a footprint similar in size to a credit card, this adapter fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
  • Plug-and-play operation means you don’t need software or drivers.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. The adapter’s built-in USB-C cable provides a fast and easy connection to a USB-C port the first time, every time.