This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for transmitting video to a monitor, television or projector. The HDMI port supports digital video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports video resolutions up to 1920 x 1200, including 1080p, at 60 Hz.
A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s also backward compatible with previous USB generations.