FACE TIME? SKYPE? BRING IT ON!With 1080p HD video and a wide angle view of 120°
your colleagues can join you for a small-group video
conference call. The full duplex speaker with echo and
noise cancellation means everyone will be heard well.
And when the call is over, go back to listening to your
music from iTunes. All from this powerful little device
with the tiny footprint. Just plug in the USB and you're
ready to go - no software needed..

Aura Video Mate™ FEATURES INCLUDE01 1080p HD video for a clear, smooth image.
02 120° wide angle view camera so others can join you
and be on camera.
03 True plug and play: just plug the USB into your PC/
Mac and you're ready to go. No software needed.
04 High efficiency intelligent DSP means that both
microphone and speaker will produce excellent audio.
05 Voice algorithms mean clear sound and full duplex, so
Aura Video Mate™
All-in-One HD Video & Audio Conferencing Speaker for Skype, Skype for Business, ZOOM, Bluejean, and other VoIP/Video Conferencing apps.- Big enough sound/coverage for a Conference Room
- Small enough for a desktop in a small office/home office
- Perfect for a Huddle Room
Specifications
CAMERA AND AUDIO SPECIFICATIONS Camera FHD 1080p video (1920x1080) Wide-angle view up to 120° Fixed Focus Function Mechanical Tilt LED activity indicator Microphone 360° Omni-directional Active DSP: echo cancellation Speaker Full duplex with echo cancellation and noise reduction MECHANICAL SPECIFICATIONS Dimensions: 9.25 x 2.4 x 2.4 (235 x 62 x 62mm) Weight: 16.2oz (460g) Boxed Dimensions: 10.9 x 9.2 x 3.4 (277 x 234 x 86mm) Boxed Weight: 30.7oz (875g USB cable: 4.9 (1.5m ) USB Extension Cable: 5.9 (1.8m) COMPATIBILITY Windows PCs: 7, 8.1, 10 Mac OS POWER AND USB USB bus powered: 5V/500mA USB 2.0 full speedWorks with:Skype, Skype for BusinessZOOM, Bluejeans, SLACK, Starleaf,Cisco SPARK, Vidyo, Google Hangout, Pexip, JoinMe,And many more..

Aura Video Mate
1 Microphone
2 HD Camera
3 Adjustable angle
4 Speaker

PACKAGE INCLUDES
A Aura Video Mate
B USB/Mini USB Cable
C USB/USB Extension Cable
D User Guide