Take advantage of unused SFP slots and reuse them with copper RJ-45 Ethernet connectivity.
1000BASE-T RJ-45 copper SFP spans distances up to 328.1 ft (328 ft) and supports up to 1.25 Gbps. |
|
Supports one MSA compliant SFP slot and 1000BASE-T RJ-45 connections.
Supports network distances up to 328.1 ft.
Gigabit RJ-45 1000BASE-T port
SFP compliant with one MSA compliant SFP slot
0 ° –158.0 ° F (0 ° - 158 ° F) operating temperature range