Power and Charge Everything

The Plugable 12-Outlet Power Strip with 2-Port USB Charger (PS12-USB25) can help expand and declutter your power needs by offering 12 additional standard US 3-prong grounded power outlets, with sliding safety covers, in one elegant package. Its compact design and lengthy cable make it very easy to create the perfect all-in-one power setup for the home or office. Four outlets are widely spaced to fit large "wall wart" power adapter bricks.

Surge Suppression

This power strip also provides surge suppression for up to 12 devices. Devices are safer than ever during voltage spikes or electrical storms.

Note: No surge suppression device can assure protection from a direct lightning strike.

Features

  • 12x surge protected power outlets
  • 4320 Joules of protection
  • 2-in-1 power/circuit breaker switch
  • Built-in EMI/RFI filter
  • UL/cUL Listed (File #: E115193)
  • Wall mountable

Extra Long Cable

With the permanently-attached 25ft cable, this surge suppressor can be located nearly anywhere you need power. From the desktop, under the desk, or across the room, you can provide protected power and USB charging to those hard-to-reach areas.