Transform Your Laptop’s USB-C Port into a Multiport Workstation

Wherever You GoNewer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. Tripp Lite’s USB-C multiport hub expands the functionality of the USB-C or Thunderbolt 3 port on your computer and makes it compatible with your existing equipment.Typical Applications· Add multiple USB peripherals to your computer.· Charge devices like smartphones.· Convert your MacBook or Chromebook into a powerful and portable workstation.

.

Simplify Travel with a Bus-Powered, All-In-One USB-C Hub

One USB-C connection provides USB-C and USB-A ports to accommodate your devices. This hub is also bus-powered, so you don’t have to travel with an external power supply.

• With a footprint similar in size to a credit card, this hub fits almost anywhere.

• Lightweight, streamlined design doesn’t add weight to your load.

• Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

• Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-C and USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.