Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook™ and MacBook® notebooks, desktop computers and even smartphones often have USB Type-C™ ports, but come equipped with few others. This Tripp Lite USB-C™ multiport hub/adapter expands the functionality of the USB-C or Thunderbolt™ 3 port on your computer and makes it compatible with your existing equipment.

Typical Applications

  • Add multiple USB peripherals to your computer.
  • Access MicroSD, SD, SDHC, SDXC and MMC memory cards.
  • Charge devices like smartphones.
  • Convert your MacBook or Chromebook into a powerful and portable workstation.

Simplify Travel with a Bus-Powered, All-In-One USB-C Multiport Hub/Adapter

Just one USB-C connection provides three USB-A ports and a memory card reader. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of an external power supply.

  • With a footprint similar in size to a credit card, this hub/adapter fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
  • Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This hub/adapter’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time. It is also compatible with Thunderbolt 3 ports.