Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebooks, MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to 4K HDMI Multiport Docking Station expands the functionality of the USB-C (or Thunderbolt 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:

  • Send audio/video to an HDMI monitor
  • Add a USB-A peripheral
  • Power and charge your laptop
  • Connect to a Gigabit Ethernet network
Typical Applications
  • Convert your MacBook or Chromebook into a powerful and portable workstation
  • Use the USB-C port on a laptop or tablet to send audio/4K video to an HDMI monitor, add a USB peripheral, charge your device and connect to a Gigabit Ethernet network
  • Connect to a large screen for meetings, presentations or trade shows
  • When Wi-Fi isn’t available, use the RJ45 port to support a Gigabit Ethernet connection

Travel with a Bus-Powered, All-In-One USB-C Docking Station

Because just one USB-C connection provides four different ports, you don’t need multiple docking station while on the go. This docking station is also bus-powered, so you don’t have to travel with the weight of a separate external power supply.

- With a footprint similar in size to a credit card, this portable docking station fits almost anywhere.

- Lightweight, streamlined design doesn’t add weight to your load.

- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

- Plug-and-play operation means you don’t need software or drivers.

Display 4K UHD Video on an HDMI Monitor

This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and ultra high-definition video to an HDMI monitor, television or projector. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.

- Show the same audio/video on your laptop and a second monitor.

- Use a second monitor as your primary screen.

- Extend audio/video across a second monitor.

- Share audio/video in a conference room, classroom or auditorium setting.

Connect a USB Peripheral

A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s also backward compatible with previous USB generations.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A.