Next-Generation PDU Distributes and Monitors Single-Phase Power with No Java Required

Featuring a built-in network interface, Tripp Lite's PDUMNV32HV2LX 7.4kW Single-Phase Monitored PDU provides full remote power monitoring for network devices in server rooms, network closets and small data centers. Its 42 outlets (36 C13 and 6 C19) are split into two separately breakered 20A banks, which can each be monitored both locally and remotely. Designed for users who prefer a Java-free interface, this advanced vertical PDU distributes 230V output and is recommended for any IT or industrial application. Its 10 ft. cord with IEC 309 32A Blue plug connects to a compatible power source, generator or UPS.

Key Features

HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMNV32HV2LX provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMNV32HV2LX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.

Supports Real-Time Load and Power Status Monitoring

The PDUMNV32HV2LX is equipped with a digital ammeter that allows you to monitor each of its two outlet banks as well as the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Advanced remote monitoring capabilities lower the PDUMNV32HV2LX’s total cost of ownership by reducing the frequency of on-site visits.


Integrates Easily Into Your Existing Infrastructure

This 0U PDU mounts vertically in EIA-standard 19 in. 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Using the included PDUMVROTATEBRKT mounting accessory, you can install it with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. Once the PDU is installed in your rack, included plug-lock insert sleeves prevent cables from becoming accidentally disconnected from their outlets.