Image Caption (Optional)

Overview

APC Symmetra SYA8K8RMP

Ensure your crucial servers, equipment racks, and network devices stay powered and active during outages and brownouts with the APC Symmetra SYA8K8RMP. This single-phase, double-conversion UPS offers a 6,400 watt/8,000-volt ampere output power capacity with a scalable, modular design that allows users to add additional intelligence and battery modules. Redundant N+1 architecture enables the unit to withstand module failures without disrupting power to connected devices, while network-grade power conditioning ensures that essential IT devices are protected from dangerous surges and spikes. The accompanying free PowerChute Network Shutdown management software provides convenient monitoring and control of your UPS including safe operating system shutdown if the unit is unattended. The included AP9631 SmartSlot Network Management Card allows you to access the UPS remotely. Ideal for companies looking for a scalable, future-proof initial investment, the APC Symmetra SYA8K8RMP rackmount UPS offers the adaptability and protection business-critical systems demand.

At a Glance:

  • Provides instant, clean power to essential IT devices during a power outage
  • 6 battery and surge-protected outlets ensure connected electronics are backed-up and protected
  • 208V nominal input voltage with 120V/208V output voltage, configurable to 240V
  • Modular design with self-diagnosing, field-replaceable modules
  • Scalable intelligence and battery modules allow the UPS grow with your business
  • Configurable N+1 architecture safeguards against module failures
  • Preinstalled AP9631 network management card enables remote monitoring and control of UPS
  • Intelligent battery management maximizes battery performance and life
  • PowerChute Network Shutdown software for UPS management, safe system shutdown, and energy management
  • Two-year limited warranty

Package Contents

  • APC Symmetra SYA8K8RMP
  • AP9631 SmartSlot Network Management Card
  • PowerChute Network Shutdown software CD
  • Installation guide
  • Documentation CD
  • User manual
Image Caption (Optional)

Protects Essential IT Equipment from Power Disruptions

Capable of supporting large power loads such as blade servers and heavily loaded equipment racks, the APC Symmetra SYA8K8RMP ensures your critical IT devices stay powered and fully functional during outages and demanding power conditions. Network-grade power conditioning protects connected devices from damaging surges, spikes, lightning, and disruptive noise. This UPS supports 208V input voltage while supplying simultaneous 208V and 120V output voltages. It offers reliable battery backup to up to six connected devices: 4 devices with L5-20R plugs and 2 devices with L14-30R plugs. This unit can also be configured for 120/240 output voltage. Double-conversion architecture provides tight voltage regulation, frequency regulation, and zero transfer time to the battery during challenging power events.

Scalable Options to Fit Your Growing Business Needs

Offering a 6,400 watt/8,000-volt ampere output power capacity, the Symmetra SYA8K8RMP is designed to seamlessly support multiple power-hungry IT devices. This 8,000-volt ampere output represents the maximum amount of configurable power available with this Symmetra UPS. A scalable design allows the Symmetra SYA8K8RMP to be configured with additional intelligence and battery modules, enabling you to add runtime immediately as needed and grow with your IT needs.

Redundant N+1 Architecture Safeguards against Failures
The Symmetra is configurable for N+1 redundancy, allowing it to withstand failures of modules by allowing a configuration with one more module than is necessary to support the connected load. Redundant modules also provide higher availability to connected devices by sharing loads equally across all modules during normal operation.

Image Caption (Optional)
Image Caption (Optional)

Modular Design for Easy Upgrades and Maintenance

The APC Symmetra SYA8K8RMP features a modular design that allows fast serviceability and reduced maintenance requirements thanks to self-diagnosing, field-replaceable modules. An interchangeable power distribution panel ensures compatibility with equipment that has different plug types, while user-replaceable intelligence, power, and battery modules enable simple upgrades and replacements to the UPS.

Intelligent Battery Management for Proactive UPS Management
The APC Symmetra SYA8K8RMP is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacements, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime. An alphanumeric LCD display clearly displays system parameters and alarms.

Preinstalled Network Card for Remote Management

This UPS comes preinstalled with an APC AP9631 SmartSlot Network Management Card. This card enables remote UPS management and environmental monitoring by connecting the UPS directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.

PowerChute Software for Simple Management and Control
The accompanying PowerChute Network Shutdown software provides UPS management, safe system shutdown, and innovative energy management capabilities for your Symmetra SYA8K8RMP. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized.

2-Year Warranty
The Symmetra SYA8K8RMP is covered by a two-year limited warranty to repair or replace the unit.

Image Caption (Optional)

Estimated Runtime for Internal Battery

Watts
Runtime
500 watts
115 minutes
1,000 watts
62 minutes
1,500 watts
41 minutes
2,000 watts
30 minutes
2,500 watts
23 minutes
3,000 watts
18.5 minutes
4,000 watts
12.6 minutes
5,000 watts
9 minutes
6,400 watts
6 minutes

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.