Tripp Lite's PDUMH15NET2LX 1.4kW Single-Phase Switched PDU is an efficient, cost-effective, next-generation power distribution solution with remote monitoring and control capabilities. Each of its eight NEMA 5-15R outlets can be turned on or off, rebooted or locked via Web interface, and you can monitor each outlet’s power consumption remotely or locally with the unit’s digital ammeter. Designed for users who prefer a Java-free interface, this advanced 1U rack PDU distributes 120V single-phase output. It is recommended for any IT or industrial application—especially those requiring individual outlet control, regular load shedding and remote monitoring of critical components. Its 12 ft. cord with NEMA 5-15P plug connects to a compatible power source, generator or UPS.
Featuring a built-in, Java-free, HTML5-based LX Platform interface (mobile-friendly PowerAlert Device Manager), the PDUMH15NET2LX provides complete remote access for power monitoring, configuration, control and email notifications via a secure network or Web browser. When used with optional EnviroSense2 environmental sensor modules (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. Up to three EnviroSense2 modules can be daisy-chained together. The PDUMH15NET2LX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.
The PDUMH15NET2LX offers the ability to turn on, turn off, recycle, or lock out power to any of its eight outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to manage network power consumption more efficiently and properly balance loads, both remotely or on site. So if equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business remotely...lowering data center operating costs by reducing the frequency of on-site visits.
The PDUMH15NET2LX is equipped with a digital ammeter that allows you to monitor the PDU’s load in real time. This meter helps ensure the PDU is used below its maximum capacity with no danger of overload.
Integrates Easily Into Your Existing Infrastructure
This 1U PDU includes all necessary mounting hardware and is configurable for front- or rear-facing installation in your rack. It also supports 0U vertical, wall and under-counter mounting with included brackets and user-supplied screws. Once the PDU is installed in your rack, included cable ties prevent cables from becoming accidentally disconnected from their outlets.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.