The SMART2200RM2U provides advanced automatic voltage regulation, reliable battery backup and comprehensive power management capability in just 2U of rack space. With eight outlets (4 x 5-15R, 4 x 5-15/20R) and USB/DB9 ports, the SMART2200RM2U is a complete power protection solution for protection for servers, storage devices and telecom equipment. The SMART2200RM2U requires only 2U of rack space in a standard 4-post rack enclosure (mounting accessories included). It can also be installed in a 2-post rack using the optional 2POSTRMKITWM accessory, or in an upright tower configuration with the optional 2-9USTAND accessory.
- Reliable protection for rackmount servers, telecom systems and more
- Sine wave output
- AC Line Surge Suppression and EMI/RFI Line Noise Filtering
- Advanced line-interactive operation corrects brownouts and overvoltages
- 8 AC outlets (4 x 5-15R, 4 x 5-15/20R) with 2 individually controllable single-outlet load banks
- Included PowerAlert software for complete network power management and control
- $250,000 Ultimate Lifetime Insurance; 2-year warranty
Advanced AVR protects connected equipment from incremental hardware damage, data loss and performance problems that can be caused by brownouts (low-voltage conditions) and overvoltages. The SMART2200RM2U corrects brownouts as low as 83V and overvoltages as high as 145V to a safe, nominal 100/110/120V (selectable) computer-grade power to all connected components, without consuming backup battery power needed to support equipment through blackouts.

UPS battery backup keeps connected equipment operational through short power failures and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SMART2200RM2U’s large internal battery provides 12 min. for a half-load (960 watts) and 5 min. of battery support for a full load (1920 watts). During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed.

A front-panel LCD screen allows IT personnel to monitor operating mode and pertinent data such as load percentages, power factor, input and output volts, battery charge and estimated runtimes. An audible alarm sounds in case of power-failure, low-battery, overload and fault conditions. The SMART2200RM2U contains a USB port and a DB9 port (cables included). When used with Tripp Lite’s included PowerAlert software, these communication ports give users comprehensive network power monitoring and control. Capabilities include UPS and line power status messaging (on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity), timed inverter shutoff after unattended shutdown, and UPS output power control for delayed or immediate reboot of connected devices. The SMART2200RM2U also accepts an optional SNMPWEBCARD accessory that enables the UPS to operate as a managed device on the network. The SMART2200RM2U includes an integrated switched PDU with two individually controllable single-outlet load banks via a software interface for remote reboot of locked-up equipment or load shedding to maximize battery backup time for mission-critical equipment.

The SMART2200RM2U comes backed by a 2-year warranty (3-year with registration) and $250,000 of Ultimate Lifetime Insurance. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.