​

Simple Rack Access

By providing easy access to multiple servers and other IT gear, the Vertiv Avocent Local Rack Access (LRA) Console makes software upgrades, troubleshooting and system monitoring more convenient and less time consuming, protecting uptime and staff time. The console includes a widescreen 18.5” LED LCD panel and full desktop-style keyboard with touchpad for ease of use. The rackmount Vertiv Avocent LRA Console cuts the clutter of crash carts and space-consuming monitors and keyboards. It’s compatible with most of the Vertiv Avocent KVM switches and leaves room for KVMs or other equipment in the same 1U tray for organized operation. The tray features standard USB and VGA interfaces that are broadly compatible with servers and network devices. Its minimal power draw during standby and operation saves energy and money.

  • A fully installed console that occupies only 1U rack space and provides easy access.
  • The rackmount console acts as a complete entry point to local servers when needed.
  • Intuitive and user-friendly on-screen menu can be accessed in 7 languages.
  • Full 103 key keyboard comes with number pad and touch pad pointer; available in 12 languages.
  • Maintains power efficiency during operation or standby.



HIGH-RESOLUTION DISPLAY WITH FULL KEYBOARD

The Avocent LRA Console features a 18.5" LED LCD widescreen panel with a 16:9 aspect ratio. The display supports resolutions up to 1600 x 1200 at both full screen and aspect ratio. The LRA ensures ease of use with a full desktop style keyboard with number pad, touch pad, and 2 USB 2.0 pass through ports.






GLOBAL KEYBOARD AVAILABILITY

With multiple global certifications, Vertiv offers the Avocent LRA Console in multiple keyboard languages. This supports simplification through standardization of access products across global organizations.






FULL-SERVICE SUPPORT

Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. The Vertiv Avocent LRA Console comes with a 2-year, full-coverage factory warranty. An optional extended warranty is available.






DATA CENTERS

The Vertiv Avocent LRA Console provides compact, easy, and immediate access to multiple servers. It is the ideal choice for data centers large and small, for enterprises, colocation facilities or cloud providers where space is at a premium and quick, reliable access can mean the difference between uptime and crisis.






CONTROL ROOMS

In a cramped, often chaotic control room, space is at a premium. The Vertiv Avocent LRA Console provides immediate, easy access in a 1U, rackmount form factor. The tray allows room for KVM installation and includes USB and VGA interfaces compatible with a range of network servers and other appliances.






EDGE-OF-NETWORK

With the growth of IoT, high-definition content delivery, and other applications that require IT equipment close to users or devices, the edge of network is exploding and becoming more complex. The Vertiv Avocent LRA Console provides easy, reliable access that simplifies management.






LRA185KMM-001
Form Factor: 1U Rackmount Housing

Widescreen: 18.5" widescreen LDC LED-backlit monitor

Keyboard: Fu desktop keyboard with number and touch pad

KVM included: No

Cables included: No

LRA185KMM16D-001

Form Factor: 1U Rackmount Housing

Widescreen: 18.5" widescreen LDC LED-backlit monitor

Keyboard: Fu desktop keyboard with number and touch pad

KVM included: 8-Port KVM over IP Switch

Cables included: 8 MPUIQ-VMCHS Server Interface Module Cables

LRA185KMM8D-001
Form Factor: 1U Rackmount Housing

Widescreen: 18.5" widescreen LDC LED-backlit monitor
Keyboard: Fu desktop keyboard with number and touch pad
KVM included: 8-Port KVM over IP Switch

Cables included: 16 MPUIQ-VMCHS Server Interface Module Cables​

​