1280 x 800 Resolution, 3,800 ANSI Lumens, 1.55~1.70 Throw Ratio

3800 Lumens WXGA Home with HDMI and Vertical Keystone


The ViewSonic ®  PA503W price-performance projector features 3,800 lumens, native WXGA 1280x800 resolution, and an intuitive, user-friendly design. Exclusive SuperColor™ technology offers a wider color range for lifelike image projection. The PA503W also features extensive connectivity including HDMI, 2 x VGA in, Composite Video, 1 x VGA output, and Audio in/out. An energy-saving SuperEco ™  feature reduces power consumption by up to 70%, and extends the lamp life by up to 15,000 hours*. With advanced audiovisual features, flexible connectivity options, and an affordable price, the PA503W is ideal for use in education and small business environments.
*Energy consumption and lamp life may vary based on actual usage and other factors.

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 3,600 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

ENERGY-EFFICIENT SUPERECO ™

SuperEco ™  mode allows users to dim projection brightness by up to 70%, thereby reducing the lamp's power consumption while extending lamp life—a great energy-saving design that lowers the total cost of ownership (TCO).

Balanced Color and Brightness

A choice of 5 unique view modes provide the best possible viewing experience in any environment regardless of ambient light.

3D Blu-ray Ready HDMI Input

Equipped with the latest HDMI, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.