The N200-050-PU meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). It holds near-end crosstalk (NEXT) levels to a minimum, while delivering a flawless signal. It is designed for 1000Base-T (Gigabit Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications.

This 24 AWG 4-pair solid-wire UTP copper patch cable is manufactured with a rugged PVC jacket and a staggered-pin plug design for high-speed connections up to 550 MHz/1 Gbps. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The corrosion-resistant gold-plated copper contacts provide maximum conductivity and minimize data loss.

The N200-050-PU comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

The N200-050-PU comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.