Molded, Shielded 350 MHz Cat5e Patch Cable Connects Network Components

Tripp Lite’s N105-003-BL Cat5e 350 MHz Molded Shielded STP Patch Cable (RJ45 M/M) is intended for Cat5/5e applications, such as connecting an Ethernet jack to a router, patch panel or switch, or connecting networking components like printers, computers, copiers, routers, servers, modems, hubs, patch panels and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this three-foot blue cable ensures peak performance throughout your LAN.

Delivers Superior Signal Quality with Top-of-the-Line Construction

The N105-003-BL is built to last in high-demand data center and networking applications. Manufactured using 24 AWG copper wire and a durable PVC jacket, the four-pair stranded STP patch cable delivers speeds up to 350 MHz/1 Gbps. Molded RJ45 male connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Meets or Exceeds Most Industry Standards for Performance

This UL-certified cable meets or exceeds most current industry standards, including TIA/EIA-568B. It’s ideal for non-plenum applications, including 10/100 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3.