1024 x 768 Resolution, 3,800 ANSI Lumens, 1.96 ~ 2.15 Throw Ratio

3800 Lumens XGA Home with HDMI and Vertical Keystone


The ViewSonic ®  PA503X price-performance projector features 3,800 lumens, native XGA 1024 x 768 resolution, and intuitive, user-friendly design. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. The PA503X also features extensive connectivity including HDMI, 2 x VGA, VGA out, Composite Video and audio in/out. An energy-saving SuperEco ™  feature reduces power consumption and extends the lamp life by up to 15,000 hours*. With advanced audio-visual features, flexible connectivity options, and an affordable price, the PA503X is ideal for use in education and small business environments.
*Energy consumption and lamp life may vary based on actual usage and other factors.

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 3,600 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

ENERGY-EFFICIENT SUPERECO ™

SuperEco ™  mode allows users to dim projection brightness by up to 70%, thereby reducing the lamp's power consumption while extending lamp life—a great energy-saving design that lowers the total cost of ownership (TCO).

3D Blu-ray Ready HDMI Input

Equipped with the latest HDMI, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Quick Power Off

With the Quick Power Off feature enabled, the projector can be quickly powered off in seconds rather than waiting for a cool-down cycle to complete. This lets users pack the projector away without having to worry about the internal fan still running.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.