2-Port USB VGA Cable KVM Switch with Remote Port Selector
- Superior video quality - up to 2048 x 1536; DDC2B
- Computer Selection via a Remote Port Selector
- Multiplatform support - Windows, Mac, Linux and Sun
- Bus-powered design
- One USB console controls two USB computers
- Supports multifunction mice
- USB mouse port can be used for USB 1.1 hub ad USB 1.1 peripheral sharing
- Non-powered
The CS22U is a 2-port USB Cable KVM Switch that provides a simple and quick method of selecting computers - a built-in remote port selector. This allows the CS22U unit to be hidden from sight, while the remote port selector can be placed conveniently on the desktop.The CS22U's compact all-in-one design makes it ideal for multiplatform desktop applications that require high resolution video.