The Brother DCP-L5650DN monochrome laser multi-function copier offers reliable performance, cost-efficient output, productivity-enhancing features, and flexible paper handling for offices and small workgroups.
Business-centric features to meet the demands of your busy office
The DCP-L5650DN will help enhance your workflow’s productivity with a print and copy speed up to 42 pages per minute 7 . This high-performance multi-function copier produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.
Time-saving copying features and high-quality scanning to a wide variety of destinations
The DCP-L5650DN features fast monochrome scanning up to 28ipm 1 to help maximize the productivity of your office. Plus, use the 70-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 56ipm 1 . If you need to copy or scan bound materials, the DCP-L5650DN also offers a legal-size document glass.
Includes valuable copier features such as: Standalone copying, ID copy, sorting, reduce/enlarge documents from 25-400%, and N-in-1 copying
Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB 2 , SharePoint®, cloud services 3 , Network Folder (CIFS), and more
Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother iPrint&Scan app 4
Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more
Cost-efficient output and money saving features
The DCP-L5650DNcomes with a standard-yield 3,000-page
5
toner cartridge (TN-820). To help loweryour operating costs, a high-yield 8,000-page
5
replacement tonercartridge (TN-850) is also available
6
.
Also, two-sided (duplex) printing and copying means less paper use – and helps save paper and money. Environmentally friendly, the DCP-L5650DN is ENERGY STAR® Qualified and offers a Deep Sleep Mode that only uses 1.6 watts of power when not in use
Flexible paper handling for demanding office printing and copying
The DCP-L5650DN comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the multi-function copier with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.
Innovative color Touchscreen display to customize your workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 3.7” color Touchscreen display simplifies even the most complicated tasks.
Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service) 3 .
Flexible connectivity with convenient mobile device printing
You can share this multi-function copier with others on your network via its Gigabit Ethernet interface. Plus, your workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via 4 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Cortado Workplace, and Mopria®.
Plus, a USB Host on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive 2 .
Advanced security features provide network user authentication, help restrict unauthorized printing
The DCP-L5650DN features a number of critical business-focused security features, including:
At Your Side with award-winning performance and FREE phone support for the life of the product
At Brother, our goal is to provide dependable, business-class solutions to help increase productivity and efficiency and reduce costs. Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments.
Brother is At Your Side with a 1-year limited warranty and FREE phone support for the life of the product.
© Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved.
All referenced trademarks and registered trademarks are the property of their respective companies
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2018 Google Inc. All rights reserved. Android, Google Drive, and Google Cloud Print are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Active Directory, SharePoint, Windows Phone, OneNote, and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. EVERNOTE is a trademark of Evernote Corporation and used under a license.
1 Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi
2 PDF, JPEG and XPS files
3 Requires an Internet connection and an account with desired service
4 Requires connection to a wireless network
5 Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4)
6 TN820 vs. TN850. Based onrespective toner cartridge yields in accordance with ISO/IEC 19752 (letter/A4).TN850 cartridge sold separately.
7 Based on one-sided printing. Change from default setting required.