​

​

The award-winning Brother HL-L9310CDW high-performance color laser printer is an excellent choice for mid-sized workgroups with demanding print volumes looking for low total cost of ownership (TCO), scalable paper handling, advanced security features and productivity enhancing features.

High performance and low total cost of ownership for mid-sized workgroups with demanding print volumes

Exceptional color output as well as high-quality black output – ideal for creating high-impact business documents

2017 Keypoint Intelligence - Buyers Lab (BLI) Pick Award winner for outstanding color printer for SMBs, the HL-L9310CDW helps enhance your document workflow with print speeds up to 33ppm in both color and black. It prints brilliant color and crisp black output for the professional results that your business reports, brochures and presentations require. Whether you’re printing a multi-page document for yourself, or multiple copies of a single document for your next business presentation, the HL-L9310CDW will keep pace with your business.

“We were very pleased with the quality of color output from the Brother HL-L9310CDW,” said Tony Maceri, Senior Test Technician for Keypoint Intelligence – Buyers Lab. “This device produces vibrant and consistent color graphics, so users can easily print marketing materials in-house.”

Included super high-yield toner cartridges for built-in value 1

An outstanding value proposition, with a lower than average total cost of ownership 9

The HL-L9310CDW makes it easy and affordable to print in color and helps keep your printing budget under control. It comes with super high-yield 6,500-page black and color cartridges for built-in value (TN-436 Series) 1 . Brother Genuine ultra high-yield replacement cartridges deliver 9,000 pages to help further lower your printing cost (TN-439 Series) 1 .

Help save even more with these additional benefits:

  • Secure Function Lock not only secures data and the device, but also helps lower costs by reducing unauthorized use and limiting access to select functions on a per user or group basis which helps reduce toner and paper consumption.
  • Two-sided (duplex) printing automatically produces two-sided documents to help save paper.

According to Marlene Orr, Director of Printer/MFP Analysis for Keypoint Intelligence – Buyers Lab, “The Brother HL-L9310CDW is an ideal choice for business. In addition to robust features and functionality, and impressive image quality, especially in color mode, the HL-L9310CDW offers a low total cost of ownership.”

Scalable paper handling with optional trays, up to a maximum capacity of 2,380 sheets.

Class-leading scalable paper capacity for demanding printing environments 9

The HL-L9310CDW comes with a 250-sheet capacity adjustable letter or legal-size paper tray plus a 50-sheet capacity multi-purpose tray that can easily handle envelopes and alternative media to meet your diverse printing needs. By adding multiple, optional paper trays available in 250- or 500-sheet capacities (LT-330CL or LT-340CL), you can easily expand the total capacity up to 1,300-sheets to help minimize time spent on refilling paper for high-volume print jobs.

Alternatively, a tower tray option that includes four 520-sheet trays and a stabilizer (TT-4000/TC-4000) transforms the printer into a floor standing printer. This versatile option is ideal for workgroups that need multiple trays to customize their workflow and allows for new workflow improvements, including storing different media in each tray or to increase total capacity to 2,380 sheets.

Print from popular business cloud services directly from the Touchscreen display 2 - quickly and easily

Color Touchscreen display enables easy menu navigation and printing from business cloud services

The HL-L9310CDW features an adjustable, 2.7” color Touchscreen display for easy menu navigation plus direct printing from popular business cloud services including DROPBOX, GOOGLE DRIVE™, ONEDRIVE and more. 2

“The HL-L9310CDW is very easy to use, whether from the machine itself via its intuitive Touchscreen panel or from your desktop via its well-designed print driver. This, plus the device’s perfect reliability means workgroups can rely on the Brother HL-L9310CDW to keep work moving smoothly,” commented Tony Maceri, Senior Test Technician for Keypoint Intelligence – Buyers Lab.

USB Host offers true convenience with walk-up printing 7

Flexible connectivity options meet mobile workgroup demands

Your entire workgroup can share the HL-L9310CDW on a wireless network or connect via Gigabit Ethernet. Download and install BRAdmin Professional software 3 to give administrators the ability to configure many of the network and printer functions via an Explorer-style window. You can log the status and activity of the HL-L9310CDW, as well as other Brother devices on your network.

Users will appreciate the ease and convenience of printing wirelessly from their smartphones or tablets. Print via 4 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app) or Mopria®. Even connect directly from your mobile device without a router using Wi-Fi Direct® or a NFC-capable mobile device 5 .

Plus, the USB Host on the front of the device provides convenient walk-up printing directly from your USB flash memory drive 6 . A second USB Host, located on the back of the machine, is ideal for third-party card reader support .

Integrated NFC card reader for easy badge authentication

​ Advanced security features provide network user authentication, help restrict unauthorized device access and help protect sensitive documents 

The HL-L9310CDW delivers critical business-centric security features, including: 

  • Active Directory support: Requires proper user ID and password authentication to enable printing
  • Integrated NFC card reader: Provides walk-up authorization to release print jobs and to access other machine functions using a compatible NFC card or badge 8
  • Secure Function Lock: Enables administrators to regulate usage and device functions, such as restricting color printing access to help control costs, for up to 200 users or groups
  • Secure Print: Claim secure print jobs by using a confidential PIN
  • Support for critical network security protocols:  Including Enterprise Security (802.1x), IPSec, SSL/TLS and more

Brother HL-L9310CDW: BLI’s Pick for Outstanding Color Printer for SMBs

At Your Side with award-winning performance and FREE support for the life of the product

At Brother, we’re committed to providing dependable, affordable printers and all-in-ones for home and business use that produce high-quality output, while helping to increase productivity and efficiency. In 2017, Brother Printers and All-in-Ones were once again recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards and Readers’ Choice Awards, annual reader-driven surveys that rate hardware, software, and services.

At your side support. Online, call, or live chat – free support for the life of your printer. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.

All referenced trademarks and registered trademarks are the property of their respective companies. AirPrint is a trademark of Apple Inc. ©2015 Google Inc. All rights reserved. Google Drive and Google Cloud Print are trademarks of Google Inc. Mopria® is a registered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. DROPBOX is a trademark of DROPBOX, Inc. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®. PC Mag Readers’ Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.

1 Approximate toner cartridge yields in accordance with ISO/IEC 19798 (letter/A4)

2 Requires an Internet connection and an account with desired service

3 Windows only. Available as a free download at http://solutions.brother.com

4 Requires connection to a wireless network.

5 The mobile device must have NFC capability and run Android OS 4.4 or later

6 PDF (up to ver. 1.7), JPEG, XPS files

7 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.

8 USB flash drive not included. Requires additional purchase.

9 Lower cost of ownership and class leading paper capacity claim based on BLI HL-L9310CDW test report (April 2017).