Gigabit Speeds

Ten gigabit ports provide high-speed network connections to devices, and a 20 Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Fault Tolerance

Features dual redundant power inputs with output alarm relay.

Industrial Hardened Design

Equipped with a rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75°C (-40° – 167°F) for industrial environments.

Network Ports

8 Gigabit ports plus 2 Gigabit RJ-45 / SFP shared ports

Redundant Power

Dual redundant power inputs with overload current protection (power supply sold separately, models: TI-M6024 / 48VDC3000)

Switching Capacity

20 Gbps switching capacity

Grounding Point

Grounding point protects equipment from external electrical surges