Powers High-Voltage Equipment in High-Powered Environments

Tripp Lite’s P019-008-C15RA 14 AWG Heavy-Duty Power Cord is designed for data center and server room applications that require a heavier gauge cable. With a NEMA 5-15P connector on one end and a C15 female connector on the other, you can use it to attach a high-voltage computer, server or drive with a C16 inlet to a UPS system or PDU. With support for up to 125V, this eight-foot 15A cord is compatible with Cisco, HP and other C15-equipped hardware. It’s also the perfect replacement for an old or lost cord.

Features a Flexible Jacket and Right-Angle Connector for Easy Routing and Positioning

This cable features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas. Its right-angle C15 connector leaves extra room for the cord while allowing equipment to be positioned closer to the wall.

Constructed of Top-Quality Materials for Long Life and Durability

Unlike untrustworthy power cords, the P019-008-C15RA is manufactured using superior materials and is UL-listed for optimal product safety. The fully molded C15 and NEMA 5-15P connectors are designed for reliable service and long life.

Typical Applications

  • Connect C15-equipped hardware (manufactured by Cisco, HP and others) to a PDU or UPS system with a NEMA 5-15R outlet
  • Establish an eight-foot power connection from an Ethernet switch or other peripheral with a C16 inlet to a PDU, UPS, surge protector or wall outlet