Tripp Lite’s DisplayPort cables are the high-bandwidth solution for computer component connections. Along with support for 1080p HD video resolution, the P579-006 has a transfer rate up to 10.8 Gbps and supports HDCP (High Definition Content Protection), DPCP (DisplayPort Content Protection) and DisplayPort v1.2 (allowing users to daisy-chain multiple monitors). The cable is backward compatible with DisplayPort v1.1a. It also has a smaller footprint than VGA and DVI cables to save space.
Manufactured using top-quality materials, the P579-006 has gold-plated copper contacts for excellent conductivity. It’s double-shielded with foil and braid to provide maximum EMI/RFI protection and superior signal quality. A flexible PVC jacket makes the P579-006 easy to install in tight spaces.
The DisplayPort male connector has a latch that clicks in place when the connection is made; the connection stays secure until you press the latch to release the connector.
For peace of mind, the P579-006 cable comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.