Overview

Varifocal lens

A built-in manual zoom varifocal lens from 2.8mm to 12mm allows you to manually adjust the field of view from 113 ° to 33.8 ° to achieve the perfect field of view for your installation.

Power over Ethernet (PoE)

PoE offers cost savings and the flexibility to install this bullet-style outdoor camera in the desired location.

Outdoor ready

Designed for extreme environments with an IP66 weather rating and an operating temperature range of -22.0-140.0 ° F (-22-140 ° F).

2 Megapixels

Records 1080p (1920 x 1080) HD video at 30 fps in the space-saving H.264 compression format.

Advanced Playback

Advanced in-camera archived video review functionality

Entry / exit alarm.

Network to an alarm system with the alarm input and output connections.

Audio support

Audio input and output for third-party microphone and speaker (sold separately)

Recording flexibility

Define custom schedules using continuous (24/7) and / or event-based recording modes.

BNC port

BNC analog video output port to connect directly to a video display for installation flexibility

Wide digital dynamic range (D-WDR)

Adjustable D-WDR setting Improves image quality and focus when a camera is exposed to high-contrast lighting environments by enhancing dark areas of the image to make them more visible.

Free apps

Live video to a mobile device with free apps for iOS and Android