Overview


APC Smart-UPS SURTD5000RMXLP3U

The APC Smart-UPS SURTD5000RMXLP3U provides online, double-conversion power protection and reliable battery backup ideal for servers, voice/data networks, medical labs, and light industrial applications. This versatile UPS was developed for unstable power conditions worldwide, offering the high-power density necessary to support power-hungry, business-critical devices. The addition of hot-swappable plug-and-play battery packs allows the Smart-UPS SURTD5000RMXLP3U to scale instantly, supporting critical electronic devices for hours, not minutes, when power conditions are severe. The accompanying free PowerChute Network Shutdown management software provides convenient monitoring and control of your UPS including safe operating system shutdown if the unit is unattended, while the included AP9631 SmartSlot Network Management Card allows you to access the UPS remotely.

With a 4,000-watt/5,000-volt ampere output power capacity, advanced management features, and intelligent battery management maximizing runtime, this rack/tower convertible UPS offers proven performance for the most challenging power conditions.

At a Glance:

  • Provides instant, clean power to critical electronic devices during a power outage
  • 6 battery and surge-protected outlets ensure connected electronics are backed-up and protected
  • 208V nominal input voltage with dual 120V/208V output voltages for versatile use with servers and IT equipment
  • Scalable, uninterrupted runtime with addition of hot-swappable batteries
  • Intuitive 16-segment LED display with easy-to-understand indicators
  • Preinstalled AP9631 network management card enables remote monitoring and control of UPS
  • The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics
  • PowerChute Network Shutdown software for UPS management, safe system shutdown, and energy management
  • Adaptable rackmount/tower design
  • Includes hardware for easy rackmount installation
  • Two-year limited warranty

Package Contents

  • APC Smart-UPS SURTD5000RMXLP3U
  • AP9631 SmartSlot Network Management Card
  • Rack mounting support rails
  • PowerChute Network Shutdown software CD
  • Smart-UPS signaling RS-232 cable
  • USB cable
  • User manual

Versatile Power Solution for Demanding Applications

Capable of supporting large power loads such as server racks and medical lab equipment, the APC Smart-UPS SURTD5000RMXLP3U is designed for reliable use during unstable and severe power conditions. This UPS supports 208V input voltage while supplying simultaneous 208V and 120V output voltages. It offers reliable battery backup to up to six devices. Double-conversion architecture provides tight voltage regulation, frequency regulation, and zero transfer time to the battery during challenging power events.

Clean and Uninterrupted Power
This APC Smart-UPS supplies network-grade power conditioning to protect connected devices from damaging surges, spikes, lightning, and disruptive noise. Connected equipment will receive clean, uninterrupted power, even when generator power is being used. The SURTD5000RMXLP3U can also be configured with hot-swappable plug-and-play batteries to instantly extend runtime when critical systems require long periods of battery backup.

Intelligent Battery Management for Proactive UPS Management

The APC Smart-UPS SURTD5000RMXLP3U is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacement, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime. An advanced 16-segment LED display quickly shows unit and power status that can be understood easily through visual indicators.

Preinstalled Network Card for Remote Management

This UPS comes preinstalled with an APC AP9631 SmartSlot Network Management Card. This card enables remote UPS management and environmental monitoring by connecting the UPS directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.

Rack-Tower Convertible for Easy Installation
The APC Smart-UPS SURTD5000RMXLP3U easily converts between tower and rackmount installation, letting you choose the right setup for your individual needs and protecting your initial investment if you need to switch environments.

PowerChute Software for Simple Management and Control
The accompanying PowerChute Network Shutdown software provides UPS management, safe system shutdown, and innovative energy management capabilities for your APC Smart-UPS SURTD5000RMXLP3U. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized.

2-Year Warranty
This Smart-UPS SURTD5000RMXLP3U is covered by a two-year limited warranty to repair or replace the unit.

Estimated Runtime for Internal Battery

Watts
Runtime
200 watts
182 minutes
500 watts
76 minutes
700 watts
54 minutes
900 watts
40 minutes
1000 watts
36 minutes
1300 watts
26 minutes
1600 watts
20 minutes
2000 watts
15 minutes
2500 watts
11 minutes
3000 watts
8 minutes
3400 watts
7 minutes
4000 watts
5 minutes

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.