Increased Connectivity with USB-C Docking Station

The StarTech.com DKWG30DPHPD USB-C Dock is designed to expand the number and types of ports available for greater connectivity beyond what’s available on a user’s PC laptop. Leave a variety of peripherals hooked up to the docking station and easily connect your laptop to all of them using the included USB-C cable. Laptops that support WiGig can connect wirelessly to this dock. With 60W power delivery, this laptop dock can charge and power your laptop and power all your peripherals when connected with the included USB-C cable. Multitask with two displays with this dual monitor docking station using the DisplayPort and HDMI ports. Content in 4K can be displayed on a single monitor. Compatible with all Windows-based PC laptops equipped with USB-C ports, it’s great for shared workspaces.

  • Compatible with PC laptops (Windows 10 and up)
  • Bus Laptop Connection: WiGig, USB-C with DP Alt Mode
  • Video Outputs: DisplayPort, HDMI
  • Inputs: USB 3.0 Type-A Fast-Charge, USB 3.0 Type-A, USB 2.0 Type-A, 3.5 mm Mini Jack, RJ-45 Ethernet Jack
  • Host throughput: 5Gbps with USB-C
  • What's included: USB-C docking station, USB-C cable, Universal power adapter (NA/JP, ANZ), Stand, Instruction manual

Full compatibility with USB-C laptops

While proprietary docking stations are designed to only work with specific models of laptops, this universal docking station is compatible with any Windows-based PC laptop equipped with USB-C ports. It works with a variety of brands with Windows (10 and up).

Multitask with dual displays

Maximize your productivity with this dual monitor docking station. Connect two monitors using the DisplayPort and HDMI ports to view data, video and graphics on each. Content in 4K Ultra HD resolution can be displayed on one monitor.

More ports mean more options

Hook up a variety of peripherals to this laptop docking station. With four USB Type-A ports including one Fast-Charge port, HDMI and DisplayPorts, a Gigabit Ethernet port and microphone / headphone jack, you can connect multiple devices and quickly charge smartphones and tablets.

Fast Connections

Keep all your peripherals hooked up to the USB-C docking station and quickly connect your laptop to all of them with a single USB-C cable. Laptops that support WiGig can connect wirelessly. When using USB Type-C, this laptop docking station also features 60W power delivery to power and charge your laptop and peripherals.​




Founded in 1985, StarTech.com is a global manufacturer of over 3000 products, with operations in 16 countries across four continents. We offer unique and hard to find tech products that make our customers' jobs easier, whether they need the latest technology or legacy items to keep their systems going.

Docking Stations: We offer a wide selection of universal docking stations for both PC and Mac laptops. Our goal is to maximize the connectivity and performance of computing devices and peripherals to improve workflow and increase productivity for our customers.