Swingline Optima 70 Electric Stapler, Desktop, Auto/Manual, 70 Sheets, Silver
The Optima 70 Electric Stapler is fast and quiet, stapling 2-70 sheets. Is Jam Free Guaranteed with Optima High Capacity Staples. Staple automatically, or choose manual mode to activate the motor only when you want. The flat clinch stapling feature forms staples flat on the back of your papers for neater stacking. Optima 70 includes an adjustable Intelligent Paper Alignment Guide, a light that highlights the space where your staple will be placed and size guides to place staple horizontal, vertical or at a 45 degree angle. The Stack Height Gauge ensures you don't exceed the maximum sheet count. A low staple indicator light blinks to alert you when you are almost out to staples, and spare staples are kept handy in the one-touch open staple storage drawer. Stapler is backed by a 100% Performance Guarantee and limited 7 year warranty.
- Fast and quiet, this electric stapler is Jam Free Guaranteed and not disruptive in the office
- Features a user control switch - choose automatic stapling or use the manual mode to activate the motor on your command
- Included an adjustable depth guide for accurate positioning. Stack height gauge ensures your paper stack doesn't exceed the maximum sheet count.
QuickLoad Refill
Optima 70 staples 2-70 sheets Jam Free Guaranteed with Optima High Capacity Staples. Fast and quiet, this electric stapler offers automatic or manual operation. Includes lit staple placement guide and low staple indicator, staple storage, QuickLoad refill and flat clinch stapling. 7 year warranty.

Low Staple Indicator
Low staple indicator blinks to alert you when staples are running low.

Staple Storage
One-touch drawer keeps extra staples handy.

Interior Light
Interior light shows staple location.

Horizontal / Vertical Guides
Side guides to place staple horizontal, vertical, or at 45 degree angle.