No Troublesome Installation

There is no need for an external drive enclosure or dock, much less the effort of opening your computer and installing a SATA drive inside. Just insert the drive into the U438-06N-G1-W’s 22-pin SATA connector, and attach the built-in USB 3.1 cable to your computer.

Compatible with Hard Drives Up to 4 TB

The U438-06N-G1-W accepts SATA III, SATA II and SATA I drives up to 4 TB, making it perfect for sharing large music and video files. It supports 48-bit LBA (Logical Block Addressing) for accessing the full capacity of a SATA drive larger than 137 Gb, as well as USB Mass Storage Class Bulk-Only Transport for interfacing with most USB storage devices.

Supports USB 3.1 Gen 1

The U438-06N-G1-W supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps and is backward-compatible with previous USB generations. When connected to a UASP-enabled (USB Attached SCSI Protocol) host controller, it reads data up to 70% faster and writes up to 40% faster than USB 3.0.

Just Plug and Play

No software, drivers or external power supply is required. This white cable works with all USB-enabled operating systems.


One-Year Warranty and Environmentally Responsible
Design

The U438-06N-G1-W comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.